location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-W822 TV mount 76,2 cm (30") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-W822
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-W822 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443955 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 549309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 09:58:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Neomounts FPMA-W822 TV mount 76,2 cm (30") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 15 kg
  • - Minimum screen size: 25,4 cm (10") Maximum screen size: 76,2 cm (30") Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Number of displays supported: 1
  • - Black
More>>>
Short summary description Neomounts FPMA-W822 TV mount 76,2 cm (30") Black:
This short summary of the Neomounts FPMA-W822 TV mount 76,2 cm (30") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-W822, 76,2 cm (30"), 75 x 75 mm, 100 x 100 mm, 0 - 30°, 360°, Black

Long summary description Neomounts FPMA-W822 TV mount 76,2 cm (30") Black:
This is an auto-generated long summary of Neomounts FPMA-W822 TV mount 76,2 cm (30") Black based on the first three specs of the first five spec groups.

Neomounts FPMA-W822. Maximum weight capacity: 15 kg, Minimum screen size: 25,4 cm (10"), Maximum screen size: 76,2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 30°, Angle of rotation: 360°, Distance to the wall (min): 9 cm, Distance to the wall (max): 26 cm. Product color: Black

Mounting
Minimum screen size
25,4 cm (10")
Maximum weight capacity *
15 kg
Maximum screen size *
76,2 cm (30")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 30°
Swivel angle
180°
Angle of rotation
360°
Distance to the wall (max)
26 cm
Distance to the wall (min)
9 cm
Design
Product color *
Black
Technical details
Country of origin
China
Package net weight
1,1 kg
Packaging data
Package width
205 mm
Package depth
85 mm
Package height
280 mm
Logistics data
Master (outer) case width
705 mm
Master (outer) case length
300 mm
Master (outer) case height
220 mm
Master (outer) case weight
11,4 kg
Master (outer) case net weight
8,8 kg
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
85299097
Quantity per EUR-pallet
192 pc(s)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)