Neomounts logo

Neomounts FPMA-D700DD3 monitor mount / stand 68,6 cm (27") Desk Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
397651
Info modified on:
07 Nov 2024, 18:01:29
Short summary description Neomounts FPMA-D700DD3 monitor mount / stand 68,6 cm (27") Desk Black:

Neomounts FPMA-D700DD3, Freestanding/Grommet, 8 kg, 25,4 cm (10"), 68,6 cm (27"), 100 x 100 mm, Black

Long summary description Neomounts FPMA-D700DD3 monitor mount / stand 68,6 cm (27") Desk Black:

Neomounts FPMA-D700DD3. Mounting: Freestanding/Grommet, Maximum weight capacity: 8 kg, Minimum screen size: 25,4 cm (10"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.