location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Minicom Phantom MXII KVM switch White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Minicom Phantom MXII
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU52016
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite Minicom Phantom MXII KVM switch White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Number of computers controlled: 1
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
More>>>
Short summary description Tripp Lite Minicom Phantom MXII KVM switch White:
This short summary of the Tripp Lite Minicom Phantom MXII KVM switch White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Minicom Phantom MXII, 1600 x 1200 pixels, Ethernet LAN, White

Long summary description Tripp Lite Minicom Phantom MXII KVM switch White:
This is an auto-generated long summary of Tripp Lite Minicom Phantom MXII KVM switch White based on the first three specs of the first five spec groups.

Tripp Lite Minicom Phantom MXII. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels, Maximum operating distance: 110 m. Product color: White. Width: 180 mm, Depth: 226 mm, Height: 41,5 mm. Connectivity technology: Wired, Compatible operating systems: DOS, Windows (3x, 9x, 2000, NT4, ME, XP and later), LINUX, UNIX, HP UX, QNX, SGI, FreeBSD, BeOS,...

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
PS/2 ports quantity
2
Audio connections
No
Network
Ethernet LAN
Yes
Performance
Maximum resolution *
1600 x 1200 pixels
Maximum operating distance
110 m
Design
Rack mounting *
No
Product color *
White
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
180 mm
Depth
226 mm
Height
41,5 mm
Packaging content
Manual
Yes
Other features
Connectivity technology
Wired
Ports quantity
1
Compatible operating systems
DOS, Windows (3x, 9x, 2000, NT4, ME, XP and later), LINUX, UNIX, HP UX, QNX, SGI, FreeBSD, BeOS, Open VMS, Novell 3.12 - 6, SUN Solaris