AVM logo

AVM FRITZ!Box 7360 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166905
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AVM FRITZ!Box 7360 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:

AVM FRITZ!Box 7360 International, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Red, Silver

Long summary description AVM FRITZ!Box 7360 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:

AVM FRITZ!Box 7360 International. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Product color: Red, Silver. Cables included: AC, LAN (RJ-45), Phone (RJ-11)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.