location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GO Lamps GL625 projector lamp 250 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GO Lamps Check ‘GO Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL625
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL625 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895142608780
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘GO Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GO Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GO Lamps GL625 projector lamp 250 W NSH
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NSH 250 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Sharp
More>>>
Short summary description GO Lamps GL625 projector lamp 250 W NSH:
This short summary of the GO Lamps GL625 projector lamp 250 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

GO Lamps GL625, NSH, 250 W, 2000 h, Sharp, XVZ20000

Long summary description GO Lamps GL625 projector lamp 250 W NSH:
This is an auto-generated long summary of GO Lamps GL625 projector lamp 250 W NSH based on the first three specs of the first five spec groups.

GO Lamps GL625. Lamp type: NSH, Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: Sharp, Compatibility: XVZ20000

Brand Image Article code product Stock Price from
Hypertec

Hypertec BQC-XVZ100001 projector lamp 250 W
(show image)
BQC-XVZ100001 BQC-XVZ100001 0.00
(excl. VAT)
0 (incl. VAT)
Sharp ANK10LP projector lamp Sharp ANK10LP projector lamp
(show image)
AN-K10LP ANK10LP
Country Distributor
United Kingdom 1 distributor(s)