icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Linksys logo

Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123882
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:

Linksys Compact Wireless-G Network Kit for USB, 54 Mbit/s, 2.4 GHz, WPA, WPA2, Ethernet, HTTP, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g

Long summary description Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:

Linksys Compact Wireless-G Network Kit for USB. Maximum data transfer rate: 54 Mbit/s, Frequency band: 2.4 GHz. Security algorithms: WPA, WPA2. Supported network protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.11b, IEEE 802.11g, Wi-Fi CERTIFIED. I/O ports: 1 x Radio-Ethernet 1 x Ethernet 10Base-T/100Base-TX - RJ-45 ( WAN ) 4 x Ethernet...

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.