Aopen logo

Aopen 1557-GLS barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58020
Info modified on:
04 Apr 2019, 04:45:06
Short summary description Aopen 1557-GLS barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels:

Aopen BareBook 1557-GLS, 38,1 cm (15"), LCD, 1400 x 1050 pixels

Long summary description Aopen 1557-GLS barebook Intel® 855PM 38,1 cm (15") 1400 x 1050 pixels:

Aopen BareBook 1557-GLS. Supported processor frequency (max): 2 GHz, Motherboard chipset: Intel® 855PM. Maximum internal memory: 1 GB. Maximum graphics card memory: 128 MB. Display diagonal: 38,1 cm (15"), Display resolution: 1400 x 1050 pixels, Display: LCD. Audio system: AC' 97Audio

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.