location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X9575 Inkjet A4 4800 x 2400 DPI 11 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X9575
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14V1015
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X9575 Inkjet A4 4800 x 2400 DPI 11 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 2400 DPI
  • - A4 11 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - 10,3 kg
More>>>
Short summary description Lexmark X9575 Inkjet A4 4800 x 2400 DPI 11 ppm:
This short summary of the Lexmark X9575 Inkjet A4 4800 x 2400 DPI 11 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X9575, Inkjet, Colour printing, 4800 x 2400 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X9575 Inkjet A4 4800 x 2400 DPI 11 ppm:
This is an auto-generated long summary of Lexmark X9575 Inkjet A4 4800 x 2400 DPI 11 ppm based on the first three specs of the first five spec groups.

Lexmark X9575. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print speed (color, draft quality, A4/US Letter)
28 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (color, normal quality, A4)
3 cpm
Copier resize
25 - 400%
Maximum copy speed (black, A4)
27 cpm
Maximum copy speed (color, A4)
26 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 355 mm
Input color depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
7500 pages per month
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, hagaki card, index card, l, Letter, Statement
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
Microdrive, MMC, SD
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
41 dB
Sound pressure level (scanning)
41 dB
Sound power level (standby)
41 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10,3 kg
Other features
Dimensions (WxDxH)
558 x 373 x 471 mm
Maximum dimensions (W x D x H)
465 x 384 x 269 mm
PictBridge
Yes
A6 Card
Yes
Dimensions (W x D x H) (imperial)
482,6 x 406,4 x 279,4 mm (19 x 16 x 11")
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
558 x 373 x 471 mm
Source Review comments Score
connectreviews.com
Updated:
2011-08-14 19:47:56
If you’re looking for a small business all-in-one inkjet printer that is chock full of features, look no further than the Lexmark X9575 Professional wireless 4-in-1 printer. Is it up to speed for high volume business printing? Find out after the jump...
Good Both wireless and wired networking connectivity, Sleek design, Automatic duplex functionality.
Bad Subpar text and photo quality, Slow print speed.
Bottom line If you’re looking for a small business all-in-one inkjet printer that is chock full of features, look no further than the Lexmark X9575 Professional wireless 4-in-1 printer. Is it up to speed for high volume business printing? Find out after the jum...
0%
techworld.com
Updated:
2011-08-14 19:47:56
The Lexmark X9575 Professional is a colour inkjet multifunction printer packed with business-centric features - including integrated Wi-Fi.However, while the Lexmark X9575 Professional outshines other models in the same price range (including the near...
Bottom line Small businesses and home offices looking for a truly versatile multifunction printer will find a good candidate in the Lexmark X9575 Professional...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 19:47:56
The Lexmark X9575 Professional is a color inkjet multifunction printer packed with business-centric features--including integrated Wi-Fi. However, while it outshines other models in the same price range (including the near-identical Dell 968w), its co...
Good Integrated WiFi; automatic duplexing, Easy control panel; good overall design...
Bad Costly ink, Paper trays have some quirks and flaws...
Bottom line Though this multifunction printer is well equipped for a small or home office, its ink costs restrict it to lower-volume use...
80%
computershopper.com
Updated:
2011-08-14 19:47:57
The Lexmark X9575 is a full-featured multifunction printer that offers just about everything you might want or need in such a device: printing, copying, scanning, and faxing, plus a multitude of connectivity options, an automatic document feed...
Good Myriad connectivity options; large paper tray; ADF, duplexer included; handles lots of paper types; good print quality...
Bad Slow print speeds; poorly reproduced skin tones...
Bottom line The Lexmark X9575 Professional aims to be everything to everybody. It offers good print quality, but has some of the slowest print speeds weve seen...
75%
trustedreviews.com
Updated:
2011-08-14 19:47:57
Changes to all-in-one printers have got to the stage of being evolutionary rather than revolutionary. Lexmark's new X9575, its top of the range device, has all the bells and whistles you could want, but nothing fundamentally different in its print engine...
60%
pcmag.com
Updated:
2011-08-14 19:47:57
As one of four initial models in Lexmarks new Professional Series of all-in-ones (AIOs), the Lexmark X9575 Professional ($249.99 direct) is explicitly aimed at the small office and home office. With that in mind, its important to understand that al...
Good Duplexer for printing on both sides of a page. Ethernet and Wi-Fi support. Scans and faxes over network. Standalone fax and copier.
Bad Slow. Subpar text for an ink jet. No printed installation instructions. Some features are hard to find.
Bottom line Though the Lexmark X9575 Professional scores poorly as a printer, it largely makes up for that with network connections and lots of features for scanning, faxing, and copying...
60%