Edge-Core logo

Edge-Core 8-port Fast Ethernet Unmanaged Switch White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7551
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Edge-Core 8-port Fast Ethernet Unmanaged Switch White:

Edge-Core 8-port Fast Ethernet Unmanaged Switch, Unmanaged, Full duplex

Long summary description Edge-Core 8-port Fast Ethernet Unmanaged Switch White:

Edge-Core 8-port Fast Ethernet Unmanaged Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries, Switching capacity: 1,6 Gbit/s. Networking standards: IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.