PresTop logo

PresTop PZ-MUT-42/12 computer monitor 106,7 cm (42") 1920 x 1080 pixels Full HD Multi-user Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created by PresTop
Product views:
18541
Info modified on:
21 Oct 2022, 10:14:32
Short summary description PresTop PZ-MUT-42/12 computer monitor 106,7 cm (42") 1920 x 1080 pixels Full HD Multi-user Black:

PresTop PZ-MUT-42/12, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description PresTop PZ-MUT-42/12 computer monitor 106,7 cm (42") 1920 x 1080 pixels Full HD Multi-user Black:

PresTop PZ-MUT-42/12. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.