location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LTN156AT05-B01 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTN156AT05-B01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTN156AT05-B01
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LTN156AT05-B01 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display
  • - Brand compatibility: Samsung
  • - 39,6
  • - 1 pc(s)
More>>>
Short summary description Samsung LTN156AT05-B01 laptop spare part Display:
This short summary of the Samsung LTN156AT05-B01 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LTN156AT05-B01, Display, 39,6 cm (15.6"), HD, Samsung

Long summary description Samsung LTN156AT05-B01 laptop spare part Display:
This is an auto-generated long summary of Samsung LTN156AT05-B01 laptop spare part Display based on the first three specs of the first five spec groups.

Samsung LTN156AT05-B01. Type: Display. Display diagonal: 39,6 cm (15.6"), HD type: HD. Brand compatibility: Samsung

Features
Type *
Display
Brand compatibility *
Samsung
Display
Display diagonal
39,6 cm (15.6")
HD type
HD
Packaging data
Quantity per pack *
1 pc(s)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MSC31205 laptop spare part
(show image)
MSC31205 MSC31205 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC30122 laptop spare part
(show image)
MSC30122 MSC30122 0.00
(excl. VAT)
0 (incl. VAT)