Fujitsu logo

Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78372
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business PC:

Fujitsu ESPRIMO Q5020, 2 GHz, Intel® Core™2 Duo, 0,5 GB, 80 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business PC:

Fujitsu ESPRIMO Q5020. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Product type: PC. Weight: 1,7 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.