location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-102 Inkjet A4 5760 x 1440 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-102
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC05301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression Home XP-102 Inkjet A4 5760 x 1440 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 28 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - 3,9 kg
More>>>
Short summary description Epson Expression Home XP-102 Inkjet A4 5760 x 1440 DPI 28 ppm:
This short summary of the Epson Expression Home XP-102 Inkjet A4 5760 x 1440 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-102, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Expression Home XP-102 Inkjet A4 5760 x 1440 DPI 28 ppm:
This is an auto-generated long summary of Epson Expression Home XP-102 Inkjet A4 5760 x 1440 DPI 28 ppm based on the first three specs of the first five spec groups.

Epson Expression Home XP-102. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 13 ppm. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (color, normal quality, A4/US Letter)
13 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
41 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
11 W
Power consumption (standby)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3,9 kg
Packaging data
Package width
375 mm
Package depth
457 mm
Package height
200 mm
Package weight
4,8 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS), ABBYY FineReader Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,55 m
Quantity per pallet
49 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
15 cm
Quantity per pallet (UK)
66 pc(s)
Other features
Dimensions (WxDxH)
390 x 300 x 145 mm
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Print, Scan