location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-HD5 60GB HD Camcorder 2,27 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-HD5 60GB HD Camcorder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-HD5
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC GZ-HD5 60GB HD Camcorder 2,27 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,27 MP CCD 25,4 / 5 mm (1 / 5") Black, Silver
  • - Optical zoom: 10x
  • - Internal storage capacity: 60 GB
  • - 7,11 cm (2.8")
  • - 1920 x 1080 pixels 60 fps
  • - HDMI
More>>>
Short summary description JVC GZ-HD5 60GB HD Camcorder 2,27 MP CCD Black, Silver:
This short summary of the JVC GZ-HD5 60GB HD Camcorder 2,27 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-HD5 60GB HD Camcorder, 2,27 MP, CCD, 25,4 / 5 mm (1 / 5"), 60 GB, 7,11 cm (2.8"), 480 g

Long summary description JVC GZ-HD5 60GB HD Camcorder 2,27 MP CCD Black, Silver:
This is an auto-generated long summary of JVC GZ-HD5 60GB HD Camcorder 2,27 MP CCD Black, Silver based on the first three specs of the first five spec groups.

JVC GZ-HD5 60GB HD Camcorder. Total megapixels: 2,27 MP, Sensor type: CCD, Optical sensor size: 25,4 / 5 mm (1 / 5"). Optical zoom: 10x, Focal length range: 3.3 - 33 mm, Focal length (35mm film equivalent): 39,5 - 395 mm. Internal storage capacity: 60 GB. Display diagonal: 7,11 cm (2.8"). Viewfinder screen size: 0.57"

Source Review comments Score
techworld.com
Updated:
2011-07-31 20:41:42
The JVC Everio GZ-HD5 is a digital camcorder that uses three charge-coupled devices (CCDs) to record high-definition video to its built-in 60GB hard drive. The quality of the video captured on the JVC Everio GZ-HD5 was decent - although we've seen bet...
Bottom line Despite its compact size and 3-CCD capture capability, JVC's Everio GZ-HD5 offers mediocre video and still quality...
0%
macworld.com
Updated:
2011-07-31 20:41:52
JVCs Everio GZ-HD5 Product:Everio GZ-HD5RatingPros60GB hard drive; microSD slot for additional storage capacity. ConsDifficult to transfer video to Mac; mediocre video image quality; short battery life.CompanyJVCPrice as rated$1,200OS compatibility10...
Good 60GB hard drive; microSD slot for additional storage capacity.
Bad Difficult to transfer video to Mac; mediocre video image quality; short battery life.
Bottom line Despite its compact size and 3-CCD capture capability, JVC’s Everio GZ-HD5 offers mediocre video and still quality. Couple that with difficult file transfer and editing problems and its hard to recommend this camcorder over other, more compatible ca...
50%