Philips logo

Philips Norelco StyleShaver QS6160/41 beard trimmer 12 Metallic

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121099
Info modified on:
19 Jul 2023, 03:25:03
Bullet Points Philips Norelco StyleShaver QS6160/41 beard trimmer 12 Metallic:
  • - Charging stand and pouch
  • - Travel lock
  • - Power light
  • - Water resistant
  • - Battery light
  • - Built to last
  • - 1 hour charge
  • - Skin-friendly high-performance
  • - Beard and stubble trimmer
  • - Detail and beard combs
  • - Dual foil shaver with trimmer
  • - Reversible trimmer
Long product name Philips Norelco StyleShaver QS6160/41 beard trimmer 12 Metallic:

Create your style. Trim, style & shave - with one product. Trim, style and shave 12 built-in length settings 75mins cordless use/1h charge Detail comb and travel pouch.

Philips Norelco StyleShaver QS6160/41 beard trimmer 12 Metallic:

Create the exact look you want with the Philips Norelco Styleshaver. The dual-ended beard styler and shaver has everything you need to create a perfectly styled beard, 3-day stubble, or a clean shave.
- Trim + style + shave
- Easy to use
- Skin friendly performance

Short summary description Philips Norelco StyleShaver QS6160/41 beard trimmer 12 Metallic:

Philips Norelco StyleShaver QS6160/41, Metallic

Long summary description Philips Norelco StyleShaver QS6160/41 beard trimmer 12 Metallic:

Philips Norelco StyleShaver QS6160/41. Product color: Metallic. Operating time: 50 min, Battery type: Li-Ion, Charging time: 1 h

Reasons to buy
3d tour
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.