location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Media keyboard PS/2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967415-0914
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Logitech Media keyboard PS/2 Black:
This short summary of the Logitech Media keyboard PS/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Media Keyboard, Wired, PS/2, Black

Long summary description Logitech Media keyboard PS/2 Black:
This is an auto-generated long summary of Logitech Media keyboard PS/2 Black based on the first three specs of the first five spec groups.

Logitech Media Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Product color: Black

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard number of keys
105
Design
Product color *
Black
System requirements
Minimum system requirements
IBM-compatible PC Windows 98, Windows ME, Windows 2000, or Windows XP 1 PS/2 port CD-ROM drive
Weight & dimensions
Keyboard dimensions (WxDxH)
530 x 55 x 254 mm
Keyboard weight
1,65 kg
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Microsoft Windows 98/ME/2000/XP
I/O ports
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style)
Source Review comments Score
hardwarecentral.com
Updated:
2017-03-01 10:11:10
You change your toothbrush. You change your tires. You even retire a favorite easy chair when one too many springs poke through the stuffing. But have you changed your PCs keyboard? You know, that battered old thing with years worth of crumbs and cof...
0%
Brand Image Article code product Stock Price from
Logitech Media FR 105keys PS2 keyboard Logitech Media FR 105keys PS2 keyboard
(show image)
967415-0101 Media Keyboard FR 105keys PS2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media BE 105keys PS2 keyboard Logitech Media BE 105keys PS2 keyboard
(show image)
967415-0123 Media Keyboard BE 105keys PS2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media SD 105keys PS2 keyboard Logitech Media SD 105keys PS2 keyboard
(show image)
967415-0250 Media Keyboard SD 105keys PS2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media US 105keys PS2 keyboard PS/2 Logitech Media US 105keys PS2 keyboard PS/2
(show image)
967415-0100 Media Keyboard US 105keys PS2 0.00
(excl. VAT)
0 (incl. VAT)