location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDRPPH2000-M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304211006 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2021 10:06:41
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black:
This short summary of the APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless, Black, 400 V, 230 V, 173 A, 737 x 864 x 2159 mm, 584,1 kg

Long summary description APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black:
This is an auto-generated long summary of APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless. Product color: Black. Nominal input voltage: 400 V, Output voltage: 230 V, Maximum input current per phase: 173 A. Dimensions (WxDxH): 737 x 864 x 2159 mm, Weight: 584,1 kg. Package dimensions (WxDxH): 914 x 1219 x 2261 mm, Package weight: 629,5 kg

Design
Product color
Black
Power
Nominal input voltage *
400 V
Output voltage
230 V
Maximum input current per phase
173 A
Weight & dimensions
Dimensions (WxDxH)
737 x 864 x 2159 mm
Weight
584,1 kg
Packaging data
Package dimensions (WxDxH)
914 x 1219 x 2261 mm
Package weight
629,5 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Brand Image Article code product Stock Price from
APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black
(show image)
AP7850 Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 0.00
(excl. VAT)
0 (incl. VAT)
APC AP7922 power distribution unit (PDU) APC AP7922 power distribution unit (PDU)
(show image)
AP7922 AP7922 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)