Solis Barista Pro Fully-auto Espresso machine 2 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53036
Info modified on:
27 May 2024, 12:13:41
Short summary description Solis Barista Pro Fully-auto Espresso machine 2 L:

Solis Barista Pro, Espresso machine, 2 L, Coffee beans, Built-in grinder, 1450 W, Silver

Long summary description Solis Barista Pro Fully-auto Espresso machine 2 L:

Solis Barista Pro. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2 L, Coffee input type: Coffee beans, Number of spouts: 2, Built-in grinder. Display type: Analog. Power: 1450 W. Product color: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.