StarTech.com logo

StarTech.com PEX4S950 interface cards/adapter Internal Serial

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29745
Info modified on:
10 Aug 2024, 10:03:51
Short summary description StarTech.com PEX4S950 interface cards/adapter Internal Serial:

StarTech.com PEX4S950, PCIe, Serial, RS-232, PC, 0,00011 Gbit/s, 128 B

Long summary description StarTech.com PEX4S950 interface cards/adapter Internal Serial:

StarTech.com PEX4S950. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232. Purpose: PC. Data transfer rate (max): 0,00011 Gbit/s, FIFO (First In, First Out): 128 B. Width: 20 mm, Depth: 157 mm, Height: 120 mm. Package width: 165 mm, Package depth: 230 mm, Package height: 42 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.