location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store magazine rack Polypropylene (PP) Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60470023 show
Show alternative article codes used in the online market place
Category:
Container, either freestanding or attached to a wall, used to hold magazines.
Magazine Racks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz Click & Store magazine rack Polypropylene (PP) Pink:
This short summary of the Leitz Click & Store magazine rack Polypropylene (PP) Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store, Polypropylene (PP), Pink, Brochure, Catalogue, Magazine, 103 mm, 253 mm, 330 mm

Long summary description Leitz Click & Store magazine rack Polypropylene (PP) Pink:
This is an auto-generated long summary of Leitz Click & Store magazine rack Polypropylene (PP) Pink based on the first three specs of the first five spec groups.

Leitz Click & Store. Housing material: Polypropylene (PP), Product color: Pink, Suitable for storing: Brochure, Catalogue, Magazine. Width: 103 mm, Depth: 253 mm, Height: 330 mm

Features
Housing material
Polypropylene (PP)
Product color
Pink
Thumb hole
Yes
Label holder
Yes
Lid
Yes
Carrying handle(s)
No
Stackable
Yes
Suitable for storing
Brochure, Catalogue, Magazine
Weight & dimensions
Width
103 mm
Depth
253 mm
Height
330 mm
Interior dimensions (W x D x H)
95 x 245 x 310 mm
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
Leitz Click & Store magazine rack Polypropylene (PP) Green Leitz Click & Store magazine rack Polypropylene (PP) Green
(show image)
60470064 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Orange Leitz Click & Store magazine rack Polypropylene (PP) Orange
(show image)
60470044 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Blue Leitz Click & Store magazine rack Polypropylene (PP) Blue
(show image)
60470036 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) Black Leitz Click & Store magazine rack Polypropylene (PP) Black
(show image)
60470095 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store magazine rack Polypropylene (PP) White Leitz Click & Store magazine rack Polypropylene (PP) White
(show image)
60470001 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)