NEC NP3150, 5000 ANSI lumens, LCD, XGA (1024x768), 600:1, 0.89/20.8, 15 - 108 kHz
NEC NP3150. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 330 W. Focal length range: 24.4 - 32.5 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Serial interface type: RS-232