location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RS232EXTC1 network extender Network receiver Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS232EXTC1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS232EXTC1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841863 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com RS232EXTC1 network extender Network receiver Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Network receiver 1000 m
  • - 10/100Base-T(X)
  • - Silver
More>>>
Short summary description StarTech.com RS232EXTC1 network extender Network receiver Silver:
This short summary of the StarTech.com RS232EXTC1 network extender Network receiver Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RS232EXTC1, Network receiver, 1000 m, Cat5, 10/100Base-T(X), Silver, 0.055 A

Long summary description StarTech.com RS232EXTC1 network extender Network receiver Silver:
This is an auto-generated long summary of StarTech.com RS232EXTC1 network extender Network receiver Silver based on the first three specs of the first five spec groups.

StarTech.com RS232EXTC1. Type: Network receiver, Maximum transfer distance: 1000 m, Cable types supported: Cat5. Cabling technology: 10/100Base-T(X). Product color: Silver. Input current: 0.055 A, Output voltage: 9 V. Width: 34 mm, Depth: 92 mm, Height: 22 mm

Performance
Type *
Network receiver
Maximum transfer distance *
1000 m
Cable types supported
Cat5
Network
Cabling technology
10/100Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Design
Product color
Silver
Power
Input current
0.055 A
Output voltage
9 V
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operational conditions
Storage temperature (T-T)
0 - 85 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
34 mm
Depth
92 mm
Height
22 mm
Weight
65 g
Packaging data
Package width
57 mm
Package depth
315 mm
Package height
138 mm
Certificates
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com USB110EXT network extender Network transmitter Black StarTech.com USB110EXT network extender Network transmitter Black
(show image)
USB110EXT USB110EXT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)