Cisco logo

Cisco Catalyst 3560G-24TS-S, Refurbished Managed

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79669
Info modified on:
11 Jan 2024, 23:09:42
Long product name Cisco Catalyst 3560G-24TS-S, Refurbished Managed:

INGRAM MICRO CERTIFIED PRE-OWNED CATALYST 3560 24 10/100

Short summary description Cisco Catalyst 3560G-24TS-S, Refurbished Managed:

Cisco Catalyst 3560G-24TS-S, Refurbished, Managed, Full duplex

Long summary description Cisco Catalyst 3560G-24TS-S, Refurbished Managed:

Cisco Catalyst 3560G-24TS-S, Refurbished. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 28. Full duplex. MAC address table: 12000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.