location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2A-130G video cable adapter 0,35 m USB Type-A VGA (D-Sub) Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2A-130G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2A-130G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002588 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ATEN 2A-130G video cable adapter 0,35 m USB Type-A VGA (D-Sub) Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,35 m
  • - USB Type-A Straight Male
  • - VGA (D-Sub) Straight Male
  • - 1920 x 1200 pixels 60 Hz
  • - Blue, Silver
More>>>
Short summary description ATEN 2A-130G video cable adapter 0,35 m USB Type-A VGA (D-Sub) Blue, Silver:
This short summary of the ATEN 2A-130G video cable adapter 0,35 m USB Type-A VGA (D-Sub) Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2A-130G, 0,35 m, USB Type-A, VGA (D-Sub), Male, Male, Straight

Long summary description ATEN 2A-130G video cable adapter 0,35 m USB Type-A VGA (D-Sub) Blue, Silver:
This is an auto-generated long summary of ATEN 2A-130G video cable adapter 0,35 m USB Type-A VGA (D-Sub) Blue, Silver based on the first three specs of the first five spec groups.

ATEN 2A-130G. Cable length: 0,35 m, Connector 1: USB Type-A, Connector 2: VGA (D-Sub). Weight: 40 g, Width: 34 mm, Depth: 65,9 mm. Package width: 205 mm, Package depth: 245 mm, Package height: 20 mm. Master (outer) case net weight: 1,6 kg, Master (outer) case width: 212 mm, Master (outer) case length: 235 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0,35 m
Connector 1 *
USB Type-A
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1920 x 1200 pixels
Supported graphics resolutions
1366 x 768, 1920 x 1200 (WUXGA)
Maximum refresh rate
60 Hz
Product color
Blue, Silver
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
40 g
Width
34 mm
Depth
65,9 mm
Height
16 mm
Packaging data
Package width
205 mm
Package depth
245 mm
Package height
20 mm
Package weight
52 g
Logistics data
Master (outer) case net weight
1,6 kg
Harmonized System (HS) code
84733080
Master (outer) case width
212 mm
Master (outer) case length
235 mm
Master (outer) case height
350 mm
Master (outer) case weight
2,61 kg
Quantity per master (outer) case
40 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)