Tripp Lite logo

Tripp Lite 120V, 1000W PowerVerter APS Inverter/Charger with Pure Sine Wave Output power adapter/inverter Auto 2000 W Grey

Data-sheet quality:
created/standardized by Icecat
Product views:
108598
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Tripp Lite 120V, 1000W PowerVerter APS Inverter/Charger with Pure Sine Wave Output power adapter/inverter Auto 2000 W Grey:

Tripp Lite 120V, 1000W PowerVerter APS Inverter/Charger with Pure Sine Wave Output, Universal, Auto, 120 V, 60 Hz, 2000 W, 120 V

Long summary description Tripp Lite 120V, 1000W PowerVerter APS Inverter/Charger with Pure Sine Wave Output power adapter/inverter Auto 2000 W Grey:

Tripp Lite 120V, 1000W PowerVerter APS Inverter/Charger with Pure Sine Wave Output. Purpose: Universal, Power supply type: Auto, Input voltage: 120 V. Product color: Grey. Width: 224,8 mm, Depth: 182,9 mm, Height: 414,8 mm. Material: Steel

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.