location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) ink cartridge High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10025DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598016219
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) ink cartridge High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - High (XL) Yield
  • - Brand compatibility: HP
More>>>
Short summary description MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) ink cartridge High (XL) Yield:
This short summary of the MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) ink cartridge High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE), High (XL) Yield, Cyan, 12,5 ml

Long summary description MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) ink cartridge High (XL) Yield:
This is an auto-generated long summary of MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE) ink cartridge High (XL) Yield based on the first three specs of the first five spec groups.

MM Cyan Inkjet Cartridge - Replaces HP No.920XL (CD972AE). Cartridge capacity: High (XL) Yield, Color ink volume: 12,5 ml, Printing colors: Cyan

Features
Print technology
Inkjet printing
Color ink volume
12,5 ml
Cartridge capacity
High (XL) Yield
Printing colors *
Cyan
Brand compatibility *
HP
Features
Cartridge return & recycling
Yes
Color
Yes
Packaging data
Package weight
40 g
Package type
Blister
Brand Image Article code product Stock Price from
MM Yellow Inkjet Cartridge - Replaces HP No.920XL (CD974AE) ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.920XL (CD974AE) ink cartridge High (XL) Yield
(show image)
10027DK Yellow Inkjet Cartridge - Replaces HP No.920XL (CD974AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.920XL (CD973AE) ink cartridge High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.920XL (CD973AE) ink cartridge High (XL) Yield
(show image)
10026DK Magenta Inkjet Cartridge - Replaces HP No.920XL (CD973AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.920XL (CD975AE) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.920XL (CD975AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10024DK Black Inkjet Cartridge - Replaces HP No.920XL (CD975AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
10047DK Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
10046DK Black & Color Inkjet Cartridges - Replaces HP No.932XL & No.933XL Value Pack BK/C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.933XL (CN056AE) ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.933XL (CN056AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10045DK Yellow Inkjet Cartridge - Replaces HP No.933XL (CN056AE) 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010171 ink cartridge 1 pc(s) Black
(show image)
K-010171 K-010171 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010174 ink cartridge 1 pc(s) Yellow
(show image)
K-010174 K-010174 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010172 ink cartridge 1 pc(s) Cyan
(show image)
K-010172 K-010172 0.00
(excl. VAT)
0 (incl. VAT)
Actebis

Actebis 920XL ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
1466349 920XL 0.00
(excl. VAT)
0 (incl. VAT)