Neomounts logo

Neomounts NS211K KVM switch Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210956
Info modified on:
14 Mar 2024, 18:48:54
Short summary description Neomounts NS211K KVM switch Black:

Neomounts NS211K, 2048 x 1536 pixels, Black

Long summary description Neomounts NS211K KVM switch Black:

Neomounts NS211K. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black, Cable length: 2 m. Connectivity technology: Wired, Bandwidth: 400 MHz

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.