location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SFPG1340C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFPG1340C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFPG1340C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846684 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:58:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description StarTech.com SFPG1340C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This short summary of the StarTech.com SFPG1340C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SFPG1340C, Fiber optic, 1000 Mbit/s, SFP, LC, LH, 40000 m

Long summary description StarTech.com SFPG1340C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of StarTech.com SFPG1340C network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.

StarTech.com SFPG1340C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 9 mm, Depth: 65 mm, Height: 14 mm. Package width: 90 mm, Package depth: 115 mm, Package height: 30 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
SFP transceiver standard
LH
Maximum transfer distance
40000 m
Wavelength
1310 nm
Networking standards
IEEE 802.3z
Duplex system
Full, Half
Weight & dimensions
Width
9 mm
Depth
65 mm
Height
14 mm
Weight
25 g
Packaging data
Package width
90 mm
Package depth
115 mm
Package height
30 mm
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com SFPG1580C network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm StarTech.com SFPG1580C network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm
(show image)
SFPG1580C SFPG1580C 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm
(show image)
SFPG1320C SFPG1320C 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SFPF1340C network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm StarTech.com SFPF1340C network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm
(show image)
SFPF1340C SFPF1340C 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SFPF1320C network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm StarTech.com SFPF1320C network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm
(show image)
SFPF1320C SFPF1320C 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SFPF1302C network transceiver module Fiber optic 155 Mbit/s SFP 1300 nm StarTech.com SFPF1302C network transceiver module Fiber optic 155 Mbit/s SFP 1300 nm
(show image)
SFPF1302C SFPF1302C 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm StarTech.com SFPSXMM network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm
(show image)
SFPSXMM SFPSXMM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)