IBM logo

IBM eServer BladeCenter BladeCenter HS21 server Blade Intel® Xeon® 5000 Sequence X5260 3,33 GHz 2 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29787
Info modified on:
19 Jul 2024, 20:16:37
Short summary description IBM eServer BladeCenter BladeCenter HS21 server Blade Intel® Xeon® 5000 Sequence X5260 3,33 GHz 2 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21, 3,33 GHz, X5260, 2 GB, DDR2-SDRAM, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS21 server Blade Intel® Xeon® 5000 Sequence X5260 3,33 GHz 2 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 3,33 GHz, Processor model: X5260. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Chassis type: Blade

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.