location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod touch 16GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod Touch 16GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA627ZO/B
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPod touch 16GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 16 GB
  • - 8,89 cm (3.5") 480 x 320 pixels
  • - Headphone connectivity: 3.5 mm
  • - Continuous audio playback time: 22 h Lithium-Ion (Li-Ion)
More>>>
Short summary description Apple iPod touch 16GB Black:
This short summary of the Apple iPod touch 16GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod touch 16GB, 16 GB, 120 g, Black

Long summary description Apple iPod touch 16GB Black:
This is an auto-generated long summary of Apple iPod touch 16GB Black based on the first three specs of the first five spec groups.

Apple iPod touch 16GB. Total storage capacity: 16 GB. Continuous audio playback time: 22 h. Weight: 120 g. Product color: Black

Source Review comments Score
electronicsme.com
Updated:
2014-01-03 18:04:50
Apple iPod touch 16GBAlthough the hardware, such as the 3.5-inch wide-screen multi-touch display and the inclusion of 802.11b/g is the same as its predecessor, the best upgrade (although it may be small) is the addition of volume controls to the side o...
Bottom line In conclusion, the Apple iPod Touch gives you the best bang for your buck. You get all the tools available on the much coveted Apple iPhone, just minus the phone. If you want your mp3 player to do more for you than just play music than the Apple iPod T...
72%
wired.com
Updated:
2014-01-03 18:04:50
With its beautiful screen and Wi-Fi, the touch subtracts your computer from the song-management equation. Throw in Web browsing and this gizmo may even remove the computer from your bag. After all, why lug a laptop when you can email, surf, and downloa...
Good Movies are simply delicious on the huge, 480 x 320 screen, and it doesnt get hot during playback. So featurepacked its almost a standalone computer.
Bad Version 1.x owners have to pay for upgrade to OS 2.1. Battery life could be better, and 8 video playback stops when power dips below 10 percent.
80%
justanothermobilemonday.com
Updated:
2014-01-03 18:04:50
The final component of the iPod Touch puzzle is iTunes. Of course, this is the connection between your computer and your iPod Touch. And I will admit that this is a big reason I put off purchasing an iPhone for so long. I have never been a fan of i...
0%
blogcritics.org
Updated:
2014-01-03 18:04:50
Much as I grew to loathe the Apple Macs while at university, I have fallen for the iTouch faster than Romeo fell for Juliet. Having waited a long time and not bought one, my patience was rewarded by the release of the 32GB version, as the smaller memor...
0%
macworld.com
Updated:
2014-01-03 18:04:50
If you’ve held off on purchasing an iPod touch because it hasn’t offered enough of the iPhone’s functionality or storage, it may be time to reconsider unbuckling your credit card. Granted, the display could be a bit brighter and it...
Good Standard iPod touch features such as iTunes Wi-Fi Music Store and Safari web browsing just as welcome as ever; now includes five Internet applications; good battery performance.
Bad Video isnt as bright as iPhone; no external volume controls or support for remote control.
Bottom line If you’ve held off on purchasing an iPod touch because it hasn’t offered enough of the iPhone’s functionality or storage, it may be time to reconsider unbuckling your credit card. Granted, the display could be a bit brighter and it...
80%
Digitaltrends.com
Updated:
2014-01-03 18:04:50
Video Review: Apples iPod touch is sleek, sexy and innovative. Coming in sizes of 8GB and 16GB, the touch looks similiar to an iPhone but is slightly thinner.
0%
macnews.com
Updated:
2014-01-03 18:04:50
In case you’re somehow not familiar with the touch, like the iPhone, it features a multi-touch sensitive, 3.5-inch display with 320×480 resolution. The touch is also slightly slimmer and shorter than the iPhone. Otherwise, it’s...
90%
apcmag.com
Updated:
2014-01-03 18:04:50
The touch doesn't use Windows Media Player preferring to connect to Apple's iTunes software with the proprietary Apple cable.The touch's face has a single button that powers the device up and returns you to the home screen from any of the apps th...
Good Screen, Interface...
Bad Limited storage...
90%
soundandvision.com
Updated:
2014-01-03 18:04:50
Its all been leading up to this. Airport crowds, metal detectors, ticket prices, and malodorous seat neighbors notwithstanding, now is a really good time to be a commuter. Speculation has run wild for years about potential changes to the iPod and i...
92%
Laptopmag.com
Updated:
2014-01-03 18:04:50
A sweet design combined with outstanding wireless versatility makes the iPod touch the crown jewel of portable media players.
Good Innovative multitouch interface, Speedy Web surfing and over-the-air music downloads, Gorgeous display, Very thin design...
Bad Can’t download video over the air, Lacks stereo Bluetooth...
Bottom line As with other iPods, the touch lacks a user-replaceable battery, a memory expansion port, and stereo Bluetooth (a shame in such a mediacentric device), but with such an artful design and excellent performance, those are forgivable flaws. The iPod touch...
90%
Bjorn3d.com
Updated:
2014-01-03 18:04:50
Apple long has had the MP3-market in its firm hands. Ever since the first iPod was released they somehow have managed to win the hearts of millions of customers even if their players never have been at the technological forefront. A big part of the su...
90%
LordPercy.com
Updated:
2014-01-03 18:04:50
When it comes to Apple products there are two distinct camps, those that think they all "rock" and those who wonder if they are buying a lot of brand value as opposed to real solid functionality. So when a new device like the Apple iPod touch comes alo...
0%
techtree.com
Updated:
2014-01-03 18:04:50
I had mentioned earlier in my Apple iPod Nano review about the iPod taking the world over by storm. It brought some innovative features to the table. In mid-June of 2007, the world witnessed another marvel from Apple -- the iPhone. Touted as the "Inven...
Good Great screen, Innovative multi-touch user interface, Excellent video quality, Good audio quality, Near-complete Internet device, Usable even when charging via USB.
Bad No Mass Storage mode, Complete iTunes dependency, Minor software flaws, No support for popular video formats.
Bottom line Heres again where Ill start lamenting about the whole iTunes dependency that all the iPods users face. And its even worse for the Touch. For the other iPods, I could at least find alternative software to transfer my media, but apparently all those...
80%
Digitaltrends.com
Updated:
2014-01-03 18:04:50
Its no surprise that Apple has been on a screaming rampage of success with its gorgeous, high tech products these last few years. Every new release seems to cast a heavy shadow over its predecessor. This is certainly the case with the new iPod touch...
Good Excellent audio quality, Sexy design, Visual interface far, far ahead of competition, Beautiful & crisp 3.5" LCD screen, Multi-touch touch-screen technology, Built-in Wi-Fi for web browsing and music purchasing, Greatly improved battery life...
Bad No expansion slot for additional memory, No flash drive function, No wireless syncing with iTunes...
Bottom line Aside from a couple minor limitations, the 16GB iPod touch is truly amazing. Its one of those products that probably has competitors in frantic states of insomnia, burning right through their R&D budgets trying to keep up. The iPod touch is gorgeo...
85%
Digitaltrends.com
Updated:
2014-01-03 18:04:50
Its no surprise that Apple has been on a screaming rampage of success with its gorgeous, high tech products these last few years. Every new release seems to cast a heavy shadow over its predecessor. This is certainly the case with the new iPod touch...
Good Excellent audio quality, Sexy design, Visual interface far, far ahead of competition, Beautiful & crisp 3.5" LCD screen, Multi-touch touch-screen technology, Built-in Wi-Fi for web browsing and music purchasing, Greatly improved battery life...
Bad No expansion slot for additional memory, No flash drive function, No wireless syncing with iTunes...
Bottom line Aside from a couple minor limitations, the 16GB iPod touch is truly amazing. Its one of those products that probably has competitors in frantic states of insomnia, burning right through their R&D budgets trying to keep up. The iPod touch is gorgeo...
85%
tomsguide.com
Updated:
2014-01-03 18:04:50
The quality of the new iPods’ screens are excellent, while each one has its unique advantages. With a resolution of 480 x 320 pixels and a screen (diagonal) size of 3.5", the Touch allows for comfortable viewing. The Nano has a 2" screen with a resolu...
0%
hardwarezone.com.sg
Updated:
2014-01-03 18:04:50
Apple may have refreshed its entire iPod family with a brand new look, but make no mistake - its all about the new iPod touch. When this little bundle of joy finally reached our hands, Gollum impressions of "m were not uncommon. Basically an iPh...
0%
tech2.com
Updated:
2014-01-03 18:04:50
Good news! After a long wait we finally got hold of the iPod Touch. Apples behavior was strange indeed when it announced the launch of the Touch in September – it didnt release a single piece in the country. The gray market is abundant with re...
Good Sleek design, Fast interface, High on interactivity, Good sound, Wi-fi enabled, Impressive coverflow...
Bad Can be managed only through iTunes, Battery life a bit iffy while viewing videos...
Bottom line Good news! After a long wait we finally got hold of the iPod Touch. Apples behavior was strange indeed when it announced the launch of the Touch in September – it didnt release a single piece in the country. The gray market is abundant with re...
90%
maclife.com
Updated:
2014-01-03 18:04:50
The iPod touch is primarily a media player. Everything else is gravy. In our first look at the iPod touch last month (Nov/07, p68), we said that it’s basically a phoneless iPhone. It turns out that the iPod touch is even less than a phoneless iPho...
Good Nice screen. Innovative interface. Access to iTunes Wi-Fi Music Store.
Bad Can’t edit calendar. No volume control on device. No games. No email. Missing some apps found on the iPhone. Reports of display problems with earlyshipping units.
Bottom line As a media player, the iPod touch won’t disappoint you, but when you hold one in your hands, it’s hard not to think that the device could’ve offered more. Perhaps Apple will add new features with software updates...
80%
Howstuffworks.com
Updated:
2014-01-03 18:04:50
The Apple iPod touch is a shining example of what a true portable media player should be like. It earns a Best Buy from us, despite being somewhat expensive, for its touchscreen interface as well as the audio and video playback quality.The iPod touch i...
Good Beautiful design, great audio/video quality, touchscreen interface...
Bad Screen smudges, pricey, slight learning curve...
Bottom line The Apple iPod touch is a shining example of what a true portable media player should be like. It earns a Best Buy from us, despite being somewhat expensive, for its touchscreen interface as well as the audio and video playback quality.The iPod touch...
100%
pdastreet.com
Updated:
2014-01-03 18:04:50
The long-awaited Wi-Fi-enabled iPod is finally here, but its taken a different form from what most of us would have guessed. The iPod touch doesnt resemble a classic iPod at all, but is instead a stripped-down, slimmed-down iPhone. While having Wi-Fi...
0%
wi-fiplanet.com
Updated:
2014-01-03 18:04:50
Product: Apple iPod touch...
0%
Businessweek.com
Updated:
2014-01-03 18:04:50
The Good: Built-in Wi-Fi for music downloads and Web access; large screen The Bad: No built-in speaker; no dedicated volume button for music The Bottom Line: Better iPods are available, but not with wireless music downloads and mobile Web access...
Good Built-in Wi-Fi for music downloads and Web access; large screen...
Bad No built-in speaker; no dedicated volume button for music...
Bottom line Better iPods are available, but not with wireless music downloads and mobile Web access...
70%
macnews.com
Updated:
2014-01-03 18:04:50
I’ve often said that I had no desire to watch videos of any length on an iPod due to the small screen size. That’s changed, at least to a point, with the release of the iPod touch. I’ll still use my MacBook as a portable DVD player. Howe...
85%
sciuridae.co.uk
Updated:
2014-01-03 18:04:50
Hot on the heals of the iphone comes the new Apple Ipod Touch - taking the portable media player to the next level - with an amazing touch-screen and wi-fi connectivity. Playing both music and video, could the Ipod Touch be the best Ipod ever? Out of t...
0%
trustedreviews.com
Updated:
2014-01-03 18:04:50
A few years back anyone who took even the slightest interest in computers was regarded with sniggering suspicion and treated as a figure of fun. To employ a much-overused term, they were seen as 'geeks': a group of hairy, unwashed, pimply, young and middl...
Bottom line Of course you can dismiss the touch as an over-priced gimmick - and many people will, justifiably. Its sound quality isn't the greatest in the world and just 16GB of storage space in a device costing £265 will be more than many technological spendthrifts...
80%
brighthand.com
Updated:
2014-01-03 18:04:50
Its multitouch screen gives the user more control over the device, allowing for a more natural input without the need for a stylus commonly seen on other touchscreen devices. With the slide of one or more fingers across the screen users can enter text...
0%
stuff.tv
Updated:
2014-01-03 18:04:50
Video review: This is one of the sharpest bits of tech weve ever seen – its just let down by the fact that iPhone does more, and iPod Classic has more room. But frankly, even knowing that, our heart still say yes...
Good Beautiful touchscreen interface. Superb sounds and visuals. Wi-Fi works superbly...
Bad Not as good as iPhone. Relatively meagre memory. Still no movies on iTunes Store...
Bottom line This is one of the sharpest bits of tech weve ever seen – its just let down by the fact that iPhone does more, and iPod Classic has more room. But frankly, even knowing that, our heart still say yes...
100%
v3.co.uk
Updated:
2014-01-03 18:04:50
Touch-screen, wireless networking: what cant the new iPod do?...
80%
mobilitytoday.com
Updated:
2014-01-03 18:04:50
iPod touch features the same interface as iPhone. Built to take full advantage of the 3.5-inch display, the multi-touch interface lets you control everything using only your fingers. You can glide through albums with Cover Flow, flick through photos an...
0%
allthingsd.com
Updated:
2014-01-03 18:04:50
In the hyper-competitive world of consumer electronics, it’s highly unusual for one branded product to dominate its market for years on end. Yet, that’s what Apple’s iPod media player, now approaching its sixth anniversary, has managed t...
0%
laptoplogic.com
Updated:
2014-01-03 18:04:50
Read Laptop Logics hands-on review of the iPhone sans phone - the iPod touch.
Good Beautiful and big widescreen display, MultiTouch interface, True web browsing via WiFi, YouTube!, iTunes WiFi Store, Thin and light, Battery life...
Bad Limited storage space, Expensive, No dedicated Volume controls, Where are the other apps/widgets??, Can’t create events in Calendar, Halfassed iPhone design, Chrome metal backing...
Bottom line Sorry, model not included. The iPod touch proves to be a wonderful piece of technology. It’s well designed…okay, so maybe it really is just an iPhone with the phone components taken out. But that’s not a bad thing as the interface...
80%
macintouch.com
Updated:
2014-01-03 18:04:50
Apples new iPod Touch is a little confusing. It looks just like an iPhone, but its not a phone and it lacks other iPhone features, such as a camera and Bluetooth. And, while the iPod Touch neither looks nor acts anything like a traditional iPod &ndash...
0%
brighthand.com
Updated:
2014-01-03 18:04:50
Right off the bat the iPod touch was simple to set up and synchronize with my computer. Unlike older models that you could start playing with out of the box, the iPod touch requires you to connect it to your computer before you can start playing around...
0%
appleinsider.com
Updated:
2014-01-03 18:04:50
The iPod Touch delivers an advanced new generation of the iPod using technology developed for the iPhone. However, its not an "iPhone without the phone," and that reality is likely to upset lots of users who want it to be. For everyone else, the new...
0%
arstechnica.com
Updated:
2014-01-03 18:04:50
$299 (8GB), $399 (16GB) (shop for this 8GB or 16GB model)The moment the iPhone first saw the light of day, observers wondered how long it would take before a redesigned iPod based on the iPhone form factor followed. The answer, as it turned out, was ab...
Good Slim profile, lightweight iTunes Store well implemented 3.5" display is great for video Snappiness of UI Built-in web browser WiFi support iTunes Wi-Fi Music Store delivers...
Bad No e-mail client Lack of ability to edit calendar items Screen quality isnt as good as that of the iPhone Negative black effect may be more than an isolated problem Only 16GB of storage means I have to leave some of my music at home Cant use 802.11b/...
Bottom line Apple has once again set the bar high for the competition. When the original iPod came out, it revolutionized consumer expectations for how a digital audio player should perform and what the UI should look like. In the years since then, the competition...
80%
ilounge.com
Updated:
2014-01-03 18:04:50
New! Jump to Any Page of This Review: Page 1 - Introducing the iPod touchPage 2 - iPod touch Unboxed: The Hardware and its Pack-InsPage 3 - A Few Notes on New Technologies Inside, and AbsentPage 4 - Comparative Battery, Capacity, and Transfer Rate De...
Good Apple’s first iPod-branded device with a widescreen display, wireless Wi-Fi antenna, and icon-based touchscreen interface, offered at a lower price than the company’s same-capacity iPhone. Includes iPhone-style music, video, photo, and we...
Bad Feels less like a flagship iPod than an intentionally stripped down iPhone, with diminished cosmetics, interface and features. Noticeably downgraded screen exhibits problems such as inverted blacks and dead pixels, which detract from video viewing expe...
Bottom line A Note From the Editors of iLounge: Though all products and services reviewed by iLounge are "final," many companies now make changes to their offerings after publication of our reviews, which may or may not be reflected above. This iLounge a...
50%
mp3.com
Updated:
2014-01-03 18:04:50
The Apple iPod Touch has a large, video-worthy screen, a cutting-edge interface, and Wi-Fi Internet and music download capabilities.
Good The Apple iPod Touch has a large, video-worthy screen, a cutting-edge interface, and Wi-Fi Internet and music download capabilities.
Bad The iPod Touch may cost too much for you, depending on your needs. It has a small capacity for a portable video player.
Bottom line The iPod Touch is a beautiful product, inside and out. Unfortunately, its lean capacity keeps it from reigning as king of the iPods.
83%
tuaw.com
Updated:
2014-01-03 18:04:50
PC Magazine has given the iPod Touch a 5/5 score and their Editors Choice award. High praise even from a definitely non-Apple source. Tom Gideon calls it "a thing of beauty," and says its the best iPod ever. Well, no duh.He does say a major drawback...
0%
pcmag.com
Updated:
2014-01-03 18:04:50
Editors Note(1/22/08): PC Magazine originally reviewed the iPod Touch on 9/12/2007. We have updated this review to reflect changes made to the product since the original review. When the iPhone came out in June, many people (including me) loved it...
Good Beautiful multi-touch display. WiFi access. Buy music via WiFi. Excellent user interface. Browser is a delight. Easy to use e-mail program. Access to YouTube content. Thinner than iPhone.
Bad Cant purchase video via WiFi. Earbuds suck.
Bottom line With an excellent interface and elegant design, the iPod touch is simply the best portable media player ever made. Recent updates only make it even better...
100%
fonearena.com
Updated:
2014-06-13 07:31:06
Spot poll: Who doesn’t like some new gear, especially when the new pieces of bling sport the bitten fruit logo ‘round the back? This week, A Byte of Apple takes a long hard look (see our Exclusive Photo gallery as well) at the 2010 lineup of iPods – t...
0%