location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola W220 93 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE9380AE7N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola W220 93 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
More>>>
Short summary description Motorola W220 93 g Black:
This short summary of the Motorola W220 93 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola W220, Clamshell, 128 x 128 pixels, 850 mAh, Black

Long summary description Motorola W220 93 g Black:
This is an auto-generated long summary of Motorola W220 93 g Black based on the first three specs of the first five spec groups.

Motorola W220. Form factor: Clamshell. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 290 h. Weight: 93 g. Product color: Black

Design
Product color *
Black
Display
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colours
Memory
Flash card support *
No
Internal memory
0,5 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Voice recording
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
850 mAh
Talk time (2G) *
8 h
Standby time (2G) *
290 h
Weight & dimensions
Weight *
93 g
Width
46,7 mm
Depth
16,7 mm
Height
95 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Form factor *
Clamshell
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Playback formats
MIDI, SP-MIDI, AMR
Source Review comments Score
mobilechoiceuk.com
Updated:
2011-08-02 02:13:25
Motorola’s new W series of handsets concentrates on the entry to mid-level range of the market, steering clear of the style ambitions of the RAZR/KRZR/SLVR/RIZR phones. Not everyone demands the latest look, and some prefer a basic phone to make and...
Good A soup?on of RAZR/KRZR design DNA gives it the edge over other entry-levellers.
Bad The screen is uncommonly poky and does effect your game and WAP enjoyment.
Bottom line Its a solid no-frills phone, but with some design pride.
73%
tech2.com
Updated:
2011-08-02 02:13:46
Motorola’s latest RAZR offspring needs no introduction—the FLIP W220 has been all over the city, in all shops, over all hoardings and almost everyone’s already got one. But are they happy? Let’s find out.The first RAZR V3 was initi...
80%
mobile-review.com US
Updated:
2014-06-19 06:01:16
Measuring only 46x95x16.7 mm, at only 93 grams in weight, Motorola W220 slips in almost any pocket. The entire casing is made of high-grade plastic; the assembling quality hasn?t revealed any serious flows either. The model comes only in one trim, whic...
0%