location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NS831D KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS831D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS831D
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Neomounts NS831D KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
More>>>
Short summary description Neomounts NS831D KVM switch Rack mounting Black:
This short summary of the Neomounts NS831D KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NS831D, 2048 x 1536 pixels, Rack mounting, 1U, Black

Long summary description Neomounts NS831D KVM switch Rack mounting Black:
This is an auto-generated long summary of Neomounts NS831D KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Neomounts NS831D. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black, Rack capacity: 1U. Data link protocols: PS/2, Connectivity technology: Wired, Mounting interface: 19"

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Other features
Data link protocols
PS/2
Connectivity technology
Wired
Ports quantity
8
Mounting interface
19"
Brand Image Article code product Stock Price from
Vertiv DSR8020 KVM switch Vertiv DSR8020 KVM switch
(show image)
DSR8020-201 DSR8020 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NS831D KVM switch Rack mounting Black Neomounts NS831D KVM switch Rack mounting Black
(show image)
NS831D+AT/PS NS831D 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv DSR8020 KVM switch Vertiv DSR8020 KVM switch
(show image)
DSR8020-202 DSR8020 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView SC 1x4 KVM switch Vertiv SwitchView SC 1x4 KVM switch
(show image)
10040-SC SwitchView SC 1x4 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView KVM 2 X 4 KVM switch Vertiv AutoView KVM 2 X 4 KVM switch
(show image)
AV400R-4-EU AutoView KVM 2 X 4 0.00
(excl. VAT)
0 (incl. VAT)