location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3202 Power supply installed, EU power cord power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Redundant Power Supply Module incl. 1x AT-PWR3202 Power supply installed, EU power cord
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-RPS3204-50
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3202 Power supply installed, EU power cord power supply unit:
This short summary of the Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3202 Power supply installed, EU power cord power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3202 Power supply installed, EU power cord, 0 - 40 °C, -20 - 80 °C, 0 - 85%, 5,27 kg, 440,5 x 360,6 x 437 mm

Long summary description Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3202 Power supply installed, EU power cord power supply unit:
This is an auto-generated long summary of Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3202 Power supply installed, EU power cord power supply unit based on the first three specs of the first five spec groups.

Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3202 Power supply installed, EU power cord. Weight: 5,27 kg. Dimensions (WxDxH): 440,5 x 360,6 x 437 mm

Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
5,27 kg
Other features
Dimensions (WxDxH)
440,5 x 360,6 x 437 mm
Redundant power supply (RPS) support
Yes