location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 4378 printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4378
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4378
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705043786
Category:
Print your own professional looking labels!
Printer Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 4378 printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self-adhesive printer label
  • - A4
  • - Rectangle White
  • - Material: Paper
  • - Print technology: Laser
  • - Adhesive type: Permanent
  • - Weatherproof
  • - Labels per pack: 200 pc(s)
More>>>
Short summary description HERMA 4378 printer label White Self-adhesive printer label:
This short summary of the HERMA 4378 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 4378, White, Self-adhesive printer label, A4, Paper, Laser, Permanent

Long summary description HERMA 4378 printer label White Self-adhesive printer label:
This is an auto-generated long summary of HERMA 4378 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.

HERMA 4378. Product color: White, Label type: Self-adhesive printer label, Format: A4. Label width: 21 cm, Label height: 14,8 cm, Sheet width: 21 cm. Package width: 212 mm, Package depth: 20 mm, Package height: 302 mm. Labels per pack: 200 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 2 pc(s). Country of origin: Germany, Technical features: also for 3,5" disk

Brand Image Article code product Stock Price from
HERMA

HERMA 4379 printer label White Self-adhesive printer label
(show image)
4379 4379 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4377 printer label White Self-adhesive printer label
(show image)
4377 4377 0.00
(excl. VAT)
0 (incl. VAT)