GIGABYTE logo

GIGABYTE GeForce 7200 GS 256MB GDDR2 PCI-E

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84853
Info modified on:
21 Aug 2019, 21:29:44
Short summary description GIGABYTE GeForce 7200 GS 256MB GDDR2 PCI-E:

GIGABYTE GeForce 7200 GS 256MB GDDR2 PCI-E, GeForce 7200 GS, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description GIGABYTE GeForce 7200 GS 256MB GDDR2 PCI-E:

GIGABYTE GeForce 7200 GS 256MB GDDR2 PCI-E. Graphics processor: GeForce 7200 GS. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.