Fujitsu logo

Fujitsu 2GB DDR2 Memory memory module 800 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168545
Info modified on:
07 Nov 2017, 04:15:22
Short summary description Fujitsu 2GB DDR2 Memory memory module 800 MHz ECC:

Fujitsu 2GB DDR2 Memory, 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Fujitsu 2GB DDR2 Memory memory module 800 MHz ECC:

Fujitsu 2GB DDR2 Memory. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.