location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens Accu SL55 500mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accu Siemens SL55 500mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N4911-A110
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Siemens Accu SL55 500mAh Battery:
This short summary of the Siemens Accu SL55 500mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens Accu SL55 500mAh, Battery, 200 h, 16 g

Long summary description Siemens Accu SL55 500mAh Battery:
This is an auto-generated long summary of Siemens Accu SL55 500mAh Battery based on the first three specs of the first five spec groups.

Siemens Accu SL55 500mAh. Product type: Battery, Battery life (max): 200 h. Weight: 16 g

Features
Product type *
Battery
Battery life (max)
200 h
Weight & dimensions
Weight
16 g
Brand Image Article code product Stock Price from
Siemens Accu Li-Ion 600mAh EBA-670 Battery Siemens Accu Li-Ion 600mAh EBA-670 Battery
(show image)
L36880-N6051-A103 Accu Li-Ion 600mAh EBA-670 0.00
(excl. VAT)
0 (incl. VAT)