location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Cable UTP Cat5e 7 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
507-51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730507519
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:57:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e U/UTP (UTP)
  • - 1000 Mbit/s
  • - Beige
Guarantee: 5 years
Long product name Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP) :
The short editorial description of Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP)

RJ45 UTP patch network cable. Used to connect a computer to a broadband modem/LAN/switch etc. Can also be used between switches and in distributor boxes. The CAT5e standard is an improved version of CAT5, specially designed to support 1000 Mbit/s Ethernet. The cable also supports ordinary 10 and 100 Mbit/s Ethernet.
More>>>
Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP):
The official marketing text of Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP) as supplied by the manufacturer

RJ45 UTP patch network cable. Used to connect a computer to a broadband modem/LAN/switch etc. Can also be used between switches and in distributor boxes. The CAT5e standard is an improved version of CAT5, specially designed to support 1000 Mbit/s Ethernet. The cable also supports ordinary 10 and 100 Mbit/s Ethernet.

Short summary description Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP):
This short summary of the Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg 7m UTP Cat5e Cable, 7 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Beige

Long summary description Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP):
This is an auto-generated long summary of Sandberg 7m UTP Cat5e Cable networking cable Beige U/UTP (UTP) based on the first three specs of the first five spec groups.

Sandberg 7m UTP Cat5e Cable. Cable length: 7 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Beige

Features
Product color *
Beige
Cable length *
7 m
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Cabling technology
10/100/1000Base-T(X)
Data transfer rate
1000 Mbit/s
Packaging data
Package width
130 mm
Package depth
45 mm
Package height
172 mm
Package weight
275 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Requires shelf
No
Brand Image Article code product Stock Price from
Microconnect

Microconnect UTP507 networking cable Grey 7 m Cat5e U/UTP (UTP)
(show image)
UTP507 UTP507 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP507W networking cable White 7 m Cat5e U/UTP (UTP)
(show image)
UTP507W UTP507W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP507S networking cable Black 7 m Cat5e U/UTP (UTP)
(show image)
UTP507S UTP507S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5e UTP 7m networking cable Yellow U/UTP (UTP)
(show image)
UTP507Y CAT5e UTP 7m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP507B networking cable Blue 7 m Cat5e U/UTP (UTP)
(show image)
UTP507B UTP507B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5e UTP 7m networking cable Green U/UTP (UTP)
(show image)
UTP507G CAT5e UTP 7m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5e UTP 7m networking cable Red U/UTP (UTP)
(show image)
UTP507R CAT5e UTP 7m 0.00
(excl. VAT)
0 (incl. VAT)