location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Gloss 914 mm x 22.9 m (36 in x 75 ft)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8806A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112318246 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2021 14:21:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2014
Product end of life date
Bullet Points HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 g/m²
  • - Finish type: Gloss
  • - Opacity: 93%
Guarantee: HP large format printing materials are free from defects in materials and workmanship. Forstatement, please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. (Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number.) To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper :
The short editorial description of HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper

HP Premium Gloss Photo Paper 240 gsm-914 mm x 22.9 m (36 in x 75 ft)
More>>>
HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper:
The official marketing text of HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper as supplied by the manufacturer




Short summary description HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper:
This short summary of the HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft), Gloss, 240 g/m², 248 µm, 1 year(s), 93%, FSC

Long summary description HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper:
This is an auto-generated long summary of HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft) photo paper based on the first three specs of the first five spec groups.

HP Premium Gloss 914 mm x 22.9 m (36 in x 75 ft). Finish type: Gloss, Media weight: 240 g/m², Printing media thickness: 248 µm. Weight: 4,94 kg. Package dimensions (WxDxH): 139,7 x 139,7 x 939,8 mm, Package weight: 5,81 kg. EUR-pallet weight: 230,9 kg, Pallet weight: 230,9 kg, Number of cartons per pallet: 8 pc(s). Dimensions (WxDxH): 139,7 x 139,7 x 939,8 mm

Features
Finish type *
Gloss
Media weight *
240 g/m²
Printing media thickness
248 µm
Printing material shelf life
1 year(s)
Opacity
93%
Certification
FSC
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
4,94 kg
Packaging data
Package dimensions (WxDxH)
139,7 x 139,7 x 939,8 mm
Package weight
5,81 kg
Logistics data
EUR-pallet weight
230,9 kg
Pallet weight
230,9 kg
Number of cartons per pallet
8 pc(s)
Number of layers per pallet
1 pc(s)
Quantity per pallet
32 pc(s)
Quantity per EUR-pallet
32 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1122,17 mm
Stacking number for pallet
2 pc(s)
Pallet size (EU)
1200 x 800 x 1122,17 mm
Other features
Dimensions (WxDxH)
139,7 x 139,7 x 939,8 mm
Printing material brightness
87
Printing material dry time
5 min.
Printing material whiteness
99%
Printing material lightfastness (home/office/indoor) ink on color basis
80+ years
Retail only
No