location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 24-85mm f/3.5-4.5 USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 24-85mm f/3.5-4.5 USM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2560A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon EF 24-85mm f/3.5-4.5 USM Black:
This short summary of the Canon EF 24-85mm f/3.5-4.5 USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 24-85mm f/3.5-4.5 USM, 24 - 85 mm

Long summary description Canon EF 24-85mm f/3.5-4.5 USM Black:
This is an auto-generated long summary of Canon EF 24-85mm f/3.5-4.5 USM Black based on the first three specs of the first five spec groups.

Canon EF 24-85mm f/3.5-4.5 USM. Focal length range: 24 - 85 mm. Product color: Black. Filter size: 6,7 cm, Weight: 380 g. Magnification: 0,16x

Lens system
Focal length range
24 - 85 mm
Design
Product color
Black
Weight & dimensions
Weight
380 g
Filter size *
6,7 cm
Other features
Magnification
0,16x
Source Review comments Score
photo.net
Updated:
2011-09-25 23:21:34
Though its image circle will cover a 35mm negative, this is the lens Canon introduced with its EOS IX APS SLR. When used with the smaller APS format, it yields angles of view equivalent to that of 30-106mm lens on a 35mm camera. Aperture ranges from a...
0%
Kenrockwell.com
Updated:
2012-04-21 01:03:47
The Canon EF 24-85mm f/3.5-4.5 USM is a very lightweight full-frame do-everything zoom for all Canon EOS digital and 35mm autofocus cameras. It performs especially well on the , which when a , corrects for falloff and late...
0%
The-digital-picture.com
Updated:
2014-12-21 03:04:34
The Canon EF 24-85mm f/3.5-4.5 USM Lens is light in weight and light on your wallet. If you want a Canon zoom lens and cant spend more than around $300, the Canon EF 24-85mm f/3.5-4.5 USM Lens is probably your best choice. Featuring a zoom focal leng...
0%
Brand Image Article code product Stock Price from
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)