location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wasp WPA1200 Portable Data Terminal handheld mobile computer 240 x 320 pixels 290 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wasp Check ‘Wasp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPA1200 Portable Data Terminal
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
633808503666
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Wasp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wasp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wasp WPA1200 Portable Data Terminal handheld mobile computer 240 x 320 pixels 290 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 320 pixels
  • - 0,064 GB
  • - 0,52 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1950 mAh
More>>>
Short summary description Wasp WPA1200 Portable Data Terminal handheld mobile computer 240 x 320 pixels 290 g:
This short summary of the Wasp WPA1200 Portable Data Terminal handheld mobile computer 240 x 320 pixels 290 g data-sheet is auto-generated and uses the product title and the first six key specs.

Wasp WPA1200 Portable Data Terminal, 240 x 320 pixels, TFT, 0,064 GB, 0,128 GB, 1 GB, 0,52 GHz

Long summary description Wasp WPA1200 Portable Data Terminal handheld mobile computer 240 x 320 pixels 290 g:
This is an auto-generated long summary of Wasp WPA1200 Portable Data Terminal handheld mobile computer 240 x 320 pixels 290 g based on the first three specs of the first five spec groups.

Wasp WPA1200 Portable Data Terminal. Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB, Flash memory: 0,128 GB. Processor frequency: 0,52 GHz