Microconnect B-UTP501G, 1 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Green
Microconnect B-UTP501G. Cable length: 1 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Green