Fujitsu logo

Fujitsu ScanSnap S300 Sheet-fed scanner

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40625
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ScanSnap S300 Sheet-fed scanner:

Fujitsu ScanSnap S300, 216 x 360 mm, Sheet-fed scanner, CIS, 10 sheets, 9 W, 5 W

Long summary description Fujitsu ScanSnap S300 Sheet-fed scanner:

Fujitsu ScanSnap S300. Maximum scan size: 216 x 360 mm. Scanner type: Sheet-fed scanner. Sensor type: CIS. Standard input capacity: 10 sheets. Power consumption (typical): 9 W, Power consumption (standby): 5 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.