location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WRT54GL wireless router Fast Ethernet Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WRT54GL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54GL-EU show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys WRT54GL wireless router Fast Ethernet Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Blue
  • - 802.11g
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
More>>>
Short summary description Linksys WRT54GL wireless router Fast Ethernet Black, Blue:
This short summary of the Linksys WRT54GL wireless router Fast Ethernet Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WRT54GL, 802.11g, Ethernet LAN, Black, Blue

Long summary description Linksys WRT54GL wireless router Fast Ethernet Black, Blue:
This is an auto-generated long summary of Linksys WRT54GL wireless router Fast Ethernet Black, Blue based on the first three specs of the first five spec groups.

Linksys WRT54GL. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g, 802.11b. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: TKIP, WPA. Product color: Black, Blue. Antenna design: External

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11g, 802.11b
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Web-based management
Yes
Security
Security algorithms
TKIP, WPA
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Design
Product color
Black, Blue
Antenna
Antenna design *
External
Antennas quantity
2
Other features
Mobile network connection
No
Supported data transfer rates
10/100 Mbps
Security features
MAC address filtering
Networking features
LAN, WLAN
Maximum data transfer rate
0,054 Gbit/s
Data transfer rate
54 Mbit/s
Rack mounting
No
xDSL connection
No
Source Review comments Score
consumersearch.com
Updated:
2016-11-15 01:29:08
Works straight out of the box. Reviews say this wireless-G router is reliable, easy to set up and secure. The series has been on the market for years, and users say the WRT54GL works fine from day one.Solid long-term capabilities. As an 802.11g wireless r...
Good Good performance, Triedandtrue reliability, Easy to customize...
Bad Uses older technology, Not as fast as wirelessN routers...
Bottom line The Linksys WRT54GL is a compact unit that uses the older wireless-G technology. It can be a good choice if your laptops and desktops aren't compatible with newer wireless standards such as wireless-N or wireless-AC, and you don't want to upgrade them or...
0%
Brand Image Article code product Stock Price from
3com

3com 3CRWER300-73-ME wireless router
(show image)
3CRWER300-73-ME 3CRWER300-73-ME 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin N wireless router
(show image)
F5D8233DF4 N Wireless Router 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)