location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MSX-512N USB flash drive 0,512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSX-512N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX-512N show
Show alternative article codes used in the online market place
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:41:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony MSX-512N USB flash drive 0,512 GB:
This short summary of the Sony MSX-512N USB flash drive 0,512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MSX-512N, 0,512 GB, 4 g

Long summary description Sony MSX-512N USB flash drive 0,512 GB:
This is an auto-generated long summary of Sony MSX-512N USB flash drive 0,512 GB based on the first three specs of the first five spec groups.

Sony MSX-512N. Capacity: 0,512 GB, Write speed: 15 MB/s. Weight: 4 g

Performance
Capacity *
0,512 GB
Write speed
15 MB/s
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Weight & dimensions
Weight
4 g
Country Distributor
United Kingdom 1 distributor(s)