OKI logo

OKI C5950cdtn Color 600 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41489
Info modified on:
28 Jan 2020, 15:40:54
Short summary description OKI C5950cdtn Color 600 x 1200 DPI A4:

OKI C5950cdtn, Laser, Color, 600 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description OKI C5950cdtn Color 600 x 1200 DPI A4:

OKI C5950cdtn. Print technology: Laser, Color. Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.