location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 24760095 file storage box Polystyrene Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24760095
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24760095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432305537
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 13:24:16
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 24760095 file storage box Polystyrene Black:
This short summary of the Leitz 24760095 file storage box Polystyrene Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 24760095, Polystyrene, Black, A4, 78 mm, 300 mm, 278 mm

Long summary description Leitz 24760095 file storage box Polystyrene Black:
This is an auto-generated long summary of Leitz 24760095 file storage box Polystyrene Black based on the first three specs of the first five spec groups.

Leitz 24760095. Material: Polystyrene, Product color: Black, Format: A4. Width: 78 mm, Height: 300 mm, Length: 278 mm

Features
Material
Polystyrene
Product color
Black
Format
A4
Weight & dimensions
Width
78 mm
Weight & dimensions
Height
300 mm
Length
278 mm
Weight
330 g
Interior dimensions (W x D x H)
70 x 270 x 315 mm
Dimensions (WxDxH)
78 x 278 x 300 mm
Brand Image Article code product Stock Price from
Leitz 52771062 file storage box Polystyrene Purple Leitz 52771062 file storage box Polystyrene Purple
(show image)
52771062 52771062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52771051 file storage box Polystyrene Blue Leitz 52771051 file storage box Polystyrene Blue
(show image)
52771051 52771051 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 5201-00-95 file storage box Black Leitz 5201-00-95 file storage box Black
(show image)
52010095 5201-00-95 0.00
(excl. VAT)
0 (incl. VAT)
Leitz WOW Magazine File file storage box Polystyrene Green Leitz WOW Magazine File file storage box Polystyrene Green
(show image)
52771064 WOW Magazine File 0.00
(excl. VAT)
0 (incl. VAT)
Leitz WOW Magazine File file storage box Polystyrene Orange Leitz WOW Magazine File file storage box Polystyrene Orange
(show image)
52771044 WOW Magazine File 0.00
(excl. VAT)
0 (incl. VAT)
Leitz WOW Magazine File file storage box Polystyrene Blue Leitz WOW Magazine File file storage box Polystyrene Blue
(show image)
52771036 WOW Magazine File 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52010005 file storage box Polystyrene Blue, Translucent Leitz 52010005 file storage box Polystyrene Blue, Translucent
(show image)
52010005 52010005 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 24760025 file storage box Polystyrene Red Leitz 24760025 file storage box Polystyrene Red
(show image)
24760025 24760025 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)