HPE logo

HPE R8000 uninterruptible power supply (UPS) 8 kVA 8000 W 1 AC outlet(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62516
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
Service & support options: Hot-swappable batteries
Hot-swappable electronics module
Automated internal maintenance bypass
Auto-configure firmware
Flash firmware upgradeable3 years parts, 1 year labor, 1 year onsite
Long product name HPE R8000 uninterruptible power supply (UPS) 8 kVA 8000 W 1 AC outlet(s):

HP R8000/3 6U International (INTL) Uninterruptible Power System

Short summary description HPE R8000 uninterruptible power supply (UPS) 8 kVA 8000 W 1 AC outlet(s):

HPE R8000, 8 kVA, 8000 W, 380 V, 415 V, 50/60 Hz, 400 V

Long summary description HPE R8000 uninterruptible power supply (UPS) 8 kVA 8000 W 1 AC outlet(s):

HPE R8000. Output power capacity: 8 kVA, Output power: 8000 W, Input operation voltage (min): 380 V. AC outlet types: IEC 309 516C6, AC outlets quantity: 1 AC outlet(s). Typical backup time at full load: 9 min, Typical backup time at half load: 23 min. Form factor: Rackmount, Rack capacity: 6U, Display type: LCD. Width: 441 mm, Depth: 660 mm, Height: 261 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.