location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 1200dtwn inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1200dtwn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8156A
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Business Inkjet 1200dtwn inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 9 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
More>>>
Short summary description HP Business Inkjet 1200dtwn inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the HP Business Inkjet 1200dtwn inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 1200dtwn, Color, 4800 x 1200 DPI, 4, A4, 6250 pages per month, 9 ppm

Long summary description HP Business Inkjet 1200dtwn inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Business Inkjet 1200dtwn inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Business Inkjet 1200dtwn. Color, Number of print cartridges: 4, Maximum duty cycle: 6250 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9 ppm. Product color: Black, Grey

Features
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
6250 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Bond paper, Card stock, Envelopes, Photo paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
10, C5, C6, DL, Monarch
Paper tray media weight
60 - 135 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, Parallel, USB
Network
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g
Performance
Internal memory *
36 MB
Built-in processor
Yes
Processor frequency
240 MHz
Sound pressure level (printing)
47 dB
Design
Market positioning *
Home & office
Product color *
Black, Grey
Built-in display *
Yes
Certification
CSA (Canada), UL (USA), NOM-NYCE (Mexico), IRAM (Argentina), EMC 1200d, 1200dn, 1200dtn: FCC (USA), ICES (Canada), EMC and Radio 1200dtwn: FCC (USA), Canadian ID (Canada), ICES (Canada), Other Energy Star, WHQL, USB certification, Wi-Fi b/g (1200dtwn)
Power
Power consumption (printing) *
75 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
506 mm
Depth
464 mm
Height
275 mm
Weight
12 kg
Packaging data
AC adapter included
Yes
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Source Review comments Score
hardwarecentral.com
Updated:
2013-01-01 03:07:35
With prices slipping below $500 and famously good output quality on plain paper, why would any office choose a humble inkjet instead of a color laser printer?...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 06:45:45
This business-focused inkjet includes a duplexer and high-capacity cartridges, but print quality was somewhat disappointing.
75%
pcmag.com
Updated:
2015-06-25 06:45:45
The HP Business Inkjet 1200d offers reasonably high-quality text and graphics at a speed arguably comparable with color laser Specs: Rated Speed: Text: 28 ppm, Rated Speed: Color: 7.4 ppm...
80%