Cisco logo

Cisco 1000BASE-LX/LH long haul GBIC (SM/MM) network media converter 1000 Mbit/s 1300 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68269
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Cisco 1000BASE-LX/LH long haul GBIC (SM/MM) network media converter 1000 Mbit/s 1300 nm:

Cisco 1000BASE-LX/LH long haul GBIC (SM/MM), 1000 Mbit/s, 1000Base-LH, 1000Base-LX, 10000 m, 1300 nm, 0 - 50 °C, -40 - 85 °C

Long summary description Cisco 1000BASE-LX/LH long haul GBIC (SM/MM) network media converter 1000 Mbit/s 1300 nm:

Cisco 1000BASE-LX/LH long haul GBIC (SM/MM). Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-LH, 1000Base-LX. Maximum transfer distance: 10000 m, Wavelength: 1300 nm. Data link protocols: Gigabit Ethernet, Dimensions (WxDxH): 8,5 x 13,4 x 56,5 mm, Connector(s): LC

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.